Labels as self-adhesive film, warning against electrical voltage. Dimensions: 46 x 50 x 0.25 mm. 10 units on one sheet
Text Message = Warning For Dangerous Electrical Voltage
Text Language = English
Sign Description = Electricity Hazard
Mounting Type = Self Adhesive
Material = Foil
Colour = Yellow
Quantity Per Package = 10
Height = 50 mm
Width = 46mm
RS Components, Ltd. | |
---|---|
Product Category | Safety Labels and Signs |
Product Number | 4504427 |
Safety / Warning Type | Electrical / High Voltage; Electricity Hazard |