Mandatory safety sign with goggles symbol
Sign Description = Eye Protection
Mounting Type = Self Adhesive
Material = Vinyl
Colour = Blue/White
Quantity Per Package = 5
Height = 50 mm
Width = 50mm
RS Components, Ltd. | |
---|---|
Product Category | Safety Labels and Signs |
Product Number | 1578548 |
Safety / Warning Type | Personal Protection (e.g., Hard Hat Required); Eye Protection |