Options of Fire door keep locked and Fire door keep shut. Self Adhesive Vinyl (SAV) or PVC
Text Message = Fire Door Keep Shut
Text Language = English
Material = Vinyl
Colour = Blue
Quantity Per Package = 10
Height = 100 mm
Width = 100mm
RS Components, Ltd. | |
---|---|
Product Category | Safety Labels and Signs |
Product Number | 559495 |
Safety / Warning Type | Fire / High Heat |