Message states Safety helmets must be worn at all times on this site. PVC construction
Text Message = Wear Hard Hats
Text Language = English
Sign Description = Head Protection
Mounting Type = Self Adhesive
Material = Vinyl
Colour = Blue/White
Quantity Per Package = 5
Height = 200 mm
Width = 150mm
RS Components, Ltd. | |
---|---|
Product Category | Safety Labels and Signs |
Product Number | 1580686 |
Safety / Warning Type | Personal Protection (e.g., Hard Hat Required); Head Protection |