ARC Systems, Inc. Servo Motor 10-65-129

Description
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 10-65-129 - ARC Systems, Inc.
Hauppauge, NY, USA
Servo Motor
10-65-129
Servo Motor 10-65-129
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category DC Servomotors
Product Number 10-65-129
Product Name Servo Motor
Output Power 0.0038 HP
Continuous Current 0.1500 amps
Continuous Torque 0.0 In-lbs (0.0195 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
Servo Motor - 60S01330B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 0.1340 HP
Continuous Current 0.8000 to 2.4 amps
View Details
SGMCS Direct Drive Servomotor - SGMCS-45M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.9475 HP
Continuous Current 5.8 amps
Continuous Torque 398.2 In-lbs (459 kg-cm)
View Details
Miniaturized AC Servomotor - EA-3087 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Motor Type AC Servo; AC Motor
Output Power 0.0402 HP
Continuous Torque 1.6 In-lbs (1.8 kg-cm)
View Details