Pallmann Industries Datasheets for Grinding Mills and Pulverizers
Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size
Grinding Mills and Pulverizers: Learn more
| Product Name | Notes |
|---|---|
| Pulverization of Soft to Medium Hard Materials. Typical feed materials are: Elastomers and plastics Plant products Cellulose and cellulose derivatives Soft minerals Pigments, resins, salts Composite materials and recycled materials... | |
| Materials that can be Processed: Fine grinding of various types of polyethylene granules such as HDPE, MDPE, LLDPE or PP and other thermoplastics for rotational moulding powders. Consistency of the... | |
| Cryogenic pulverizing systems with inert gas atmosphere are used for extreme heat-sensitive materials as well as for obtaining an exceptionally high fineness. PALLMANN has developed the technology in their own... | |
| Free-flowing Powders from Film Waste The ”ORIGINAL PALLMANN” Precision Knife Mill, type PS allows the processing of film in form of rolls, edgings as well as other loose material. The... | |
| Pulverization for Masterbatch and Compounding Industry Worldwide, compound manufacturers, produce high quality powders and granules with ”ORIGINAL PALLMANN” Pulverizing Systems for applications in injection moulding, extrusion and roto-moulding. Even heat-sensitive... | |
| Turbo Mills, type PP are attrition- and impact mills for pulverizing, granulating, fiberizing, dry-grinding and mixing of soft, brittle, tough, elastic, smearing, hygroscopic, heat sensitive, fatty and oily materials, whether... |