OX Creek Energy Associates, Inc. Datasheets for UV Cameras

UV cameras are video cameras that record images in ultraviolet radiation by the use of a UV-pass filter, a quartz lens, a CCD image sensor, and specialty illumination techniques.


UV Cameras: Learn more

Product Name Notes
The CoroCAM 6D is a re-development of the CoroCAM Solar Blind UVc imaging System with an emphasis on cost reduction through innovative design. Sensitivity was improved through the use of...
The CoroCAM 7 is a professional grade Solar Blind, easy to operate UVc imaging system used to visualize & locate electrical discharges (corona and arcing) from High Voltage hardware. The...
The CoroCAM 8 is a combination of a radiometric FLIR® thermal LWIR camera, a solar blind UV camera and a high specification Sony visible camera. It can be used to...
The CoroCAM 8 VMI is intended for use in fixed mounted applications. The fixed mounting can be to a vehicle mounting kit or a wall bracket. Vehicle mounting is useful...
The CoronaFinder has been developed to meet a need in the electrical R&D laboratory, inspection, and other industry applications typically over relatively short distances (1.5ft to 200+ft), out of the...