GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
34 INCH L X 9 INCH W X 18 INCH H SIZE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
240 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
3.3 AMPERE CURRENT RATING
356 DEG F TEMPERATURE RATING
800 W POWER RATING
2730 BTU/HR HEATING CAPACITY
HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
INCLUDES WALL MOUNTING BRACKET
PRESSURE RATING 100 PSI
FEP MODEL
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
34 INCH L X 9 INCH W X 18 INCH H SIZE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
240 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
3.3 AMPERE CURRENT RATING
356 DEG F TEMPERATURE RATING
800 W POWER RATING
2730 BTU/HR HEATING CAPACITY
HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
INCLUDES WALL MOUNTING BRACKET
PRESSURE RATING 100 PSI
FEP MODEL
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
34 INCH L X 9 INCH W X 18 INCH H SIZE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
240 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
3.3 AMPERE CURRENT RATING
356 DEG F TEMPERATURE RATING
800 W POWER RATING
2730 BTU/HR HEATING CAPACITY
HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
34 INCH L X 9 INCH W X 18 INCH H SIZE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
240 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
3.3 AMPERE CURRENT RATING
356 DEG F TEMPERATURE RATING
800 W POWER RATING
2730 BTU/HR HEATING CAPACITY
HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
INCLUDES WALL MOUNTING BRACKET
PRESSURE RATING 100 PSI
FEP MODEL
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
34 INCH L X 9 INCH W X 18 INCH H SIZE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
240 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
3.3 AMPERE CURRENT RATING
356 DEG F TEMPERATURE RATING
800 W POWER RATING
2730 BTU/HR HEATING CAPACITY
HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT