TPI Corporation Explosionproof Convection Heater FEP34203RA

Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 58 INCH L X 9 INCH W X 18 INCH H SIZE 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 9.4 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 3400 W POWER RATING 11604 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Convection Heater - FEP34203RA - TPI Corporation
Gray, TN, USA
Explosionproof Convection Heater
FEP34203RA
Explosionproof Convection Heater FEP34203RA
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 58 INCH L X 9 INCH W X 18 INCH H SIZE 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 9.4 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 3400 W POWER RATING 11604 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
  • GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
  • 58 INCH L X 9 INCH W X 18 INCH H SIZE
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
  • 9.4 AMPERE CURRENT RATING
  • 356 DEG F TEMPERATURE RATING
  • 3400 W POWER RATING
  • 11604 BTU/HR HEATING CAPACITY
  • HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
  • INCLUDES WALL MOUNTING BRACKET
  • PRESSURE RATING 100 PSI
  • FEP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FEP34203RA
Product Name Explosionproof Convection Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Electric Pipe Thawer - Hot-Shot® Model 320 - General Pipe Cleaners
Specs
Heater Type Induction
Applications OEM / Custom
AC Voltage Required 115 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details