HVR Pentagon anti-condensation heaters have been designed for use where a low wattage heater is required to prevent condensation. They comprise a vitreous enamelled resistor mounted in a sheet steel case and have a removable perforated sheet steel cover. There is a cable entry grommet at each end and M4 terminal screws are provided on the resistor. Applications include switch and control gear cubicles.
Vitreous enamelled resistor mounted in a sheet steel case. Removable perforated sheet steel cover.
Output Power = 60W
Input Power Rating = 60W
Supply Voltage = 230 V ac
Surface Temperature = 93°C
Depth = 67mm
Height = 70mm
Width = 121mm
RS Components, Ltd. | |
---|---|
Product Category | Electric Heaters |
Product Number | 605605 |
Heater Type | EnclosureHeater |