RS Components, Ltd. 2995843

Description
From DBK enclosures, this range of conduction/convectio n PTC heating elements are Self regulating and housed in a compact flat alloy construction, allowing perfect heat transmission to the thermal medium. This means that no thermal cut-out or thermostat is required. These conduction/convectio n heaters are ideal for use in electrical enclosures, high technology and street cabinets. Output Power = 15W Supply Voltage = 12 - 24 V ac/dc Height = 40mm Depth = 8.5mm Width = 35mm Surface Temperature = 80°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2995843 - RS Components, Ltd.
Corby, Northants, United Kingdom
From DBK enclosures, this range of conduction/convectio n PTC heating elements are Self regulating and housed in a compact flat alloy construction, allowing perfect heat transmission to the thermal medium. This means that no thermal cut-out or thermostat is required. These conduction/convectio n heaters are ideal for use in electrical enclosures, high technology and street cabinets. Output Power = 15W Supply Voltage = 12 - 24 V ac/dc Height = 40mm Depth = 8.5mm Width = 35mm Surface Temperature = 80°C

From DBK enclosures, this range of conduction/convection PTC heating elements are Self regulating and housed in a compact flat alloy construction, allowing perfect heat transmission to the thermal medium. This means that no thermal cut-out or thermostat is required. These conduction/convection heaters are ideal for use in electrical enclosures, high technology and street cabinets.
Output Power = 15W
Supply Voltage = 12 - 24 V ac/dc
Height = 40mm
Depth = 8.5mm
Width = 35mm
Surface Temperature = 80°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electric Heaters
Product Number 2995843
Heater Type EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

 - 7271552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Air Heater; Radiant Heater; RoomSpace
Heating Capacity 2.10 kW (7.16 MBH)
View Details
 - 7904886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.80 kW (2.73 MBH)
View Details
 - 3604065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Max Air Temperature 248 F (120 C)
Heating Capacity 0.01 kW (0.0171 MBH)
View Details
 - 3604144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Max Air Temperature 347 F (175 C)
Heating Capacity 0.01 kW (0.0307 MBH)
View Details