Pfannenberg FLH-T series heaters with integrated thermostats have been specially developed for the most demanding environments, such as for use within wind turbines and for use in the telecommunications sector. Unique to the industry, the FLH-T series heaters are robust, reliable and long-life.
Can be used under extreme conditions (-40°C to +70°C). Fan design with ball bearing: guaranteed long service life. Wide range of power ratings available
Output Power = 1000W
Air Flow = 160 m³/h, 180 m³/h
Input Power Rating = 1050W
Supply Voltage = 115 V
Surface Temperature = 40°C
Depth = 164mm
Height = 100mm
Width = 150mm
RS Components, Ltd. | |
---|---|
Product Category | Electric Heaters |
Product Number | 7790817 |
Heater Type | EnclosureHeater |