Snap-fastening onto 35 mm support rails EN 50 022 or direct screw-fastening onto the mounting plate. PTC technology with Computational Fluid Dynamics assisted design for superior heating performance. Requires external Thermostat and or Hygrostat to regulate heating in the enclosure. Fan assisted heat flow on models 200W and above
Output Power = 75W
Supply Voltage = 110 - 240 V
Depth = 101mm
Height = 230mm
Width = 56mm
RS Components, Ltd. | |
---|---|
Product Category | Electric Heaters |
Product Number | 7268830 |
Heater Type | EnclosureHeater |