Formable heating resistors can take on any shape after forming and may therefore be used to replace faulty specific resistors, or in a normal capacity on injection nozzles, sheaths and cylindrical parts. The internal bend radius is 8 mm for the round sleeve and 7 mm for the square section. The resistor must be formed to be slightly smaller than the part that will be heated, to ensure good contact. The heating length must be determined according to the part to be heated. A formed CFR may not be reformed.
Heating Element Form = Formable Coil Heaters
Power Rating = 180 W
Supply Voltage = 230 V ac
Length = 400mm
Width = 3.3mm
RS Components, Ltd. | |
---|---|
Product Category | Electric Heaters |
Product Number | 3743110 |
Heater Type | Ceramic Fiber Heater |