Heat Exchange & Transfer, Inc. CH Series Circulation Heater CH0509-13.5-38S-243

Description
Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and outlet connections, mounting studs, high temperature insulation and an aluminum jacket. Circulation heaters and packages are available in a wide range of kW sizes, construction materials, NEMA ratings, controls and other options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CH Series Circulation Heater - CH0509-13.5-38S-243 - Heat Exchange & Transfer, Inc.
Carnegie, PA, USA
CH Series Circulation Heater
CH0509-13.5-38S-243
CH Series Circulation Heater CH0509-13.5-38S-243
Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and outlet connections, mounting studs, high temperature insulation and an aluminum jacket. Circulation heaters and packages are available in a wide range of kW sizes, construction materials, NEMA ratings, controls and other options.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and outlet connections, mounting studs, high temperature insulation and an aluminum jacket. Circulation heaters and packages are available in a wide range of kW sizes, construction materials, NEMA ratings, controls and other options.

Supplier's Site Datasheet

Technical Specifications

  Heat Exchange & Transfer, Inc.
Product Category Electric Heaters
Product Number CH0509-13.5-38S-243
Product Name CH Series Circulation Heater
Heater Type Water Heaters; Air Heater; Circulation Heater
Heating Capacity 13.50 kW (46.06 MBH)
Sleeve (Sheath) Material Stainless Steel
Applications Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
Unlock Full Specs
to access all available technical data