Cole-Parmer Silicone Heating Blanket with Controller, 50-160F,6x24 Size, 120 Volt, 180 Watt GO-36002-54

Description
• Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 160°F (71°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can be used on a wide range of surfaces and environments due to their flexibility, moisture / chemical resistance, and ruggedness. They easily install on everything from laboratory vessels to large vats and tanks - ideal for solving viscosity, freeze protection, and process control heating applications. Blanket with Control offers extra convenience and functionality with its included adjustable thermostat control. Models for metal surfaces can be adjusted between 50 to 160°F . No additional control is necessary. The unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Models for plastic surfaces have a lower 1.25 watts/in2 power density to prevent scorching of the surface.

Suppliers

Company
Product
Description
Supplier Links
Silicone Heating Blanket with Controller, 50-160F,6x24 Size, 120 Volt, 180 Watt - GO-36002-54 - Cole-Parmer
Vernon Hills, IL, United States
Silicone Heating Blanket with Controller, 50-160F,6x24 Size, 120 Volt, 180 Watt
GO-36002-54
Silicone Heating Blanket with Controller, 50-160F,6x24 Size, 120 Volt, 180 Watt GO-36002-54
• Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 160°F (71°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can be used on a wide range of surfaces and environments due to their flexibility, moisture / chemical resistance, and ruggedness. They easily install on everything from laboratory vessels to large vats and tanks - ideal for solving viscosity, freeze protection, and process control heating applications. Blanket with Control offers extra convenience and functionality with its included adjustable thermostat control. Models for metal surfaces can be adjusted between 50 to 160°F . No additional control is necessary. The unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Models for plastic surfaces have a lower 1.25 watts/in2 power density to prevent scorching of the surface.

• Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas
• Maximum exposure temperature of 160°F (71°C)
• Easy-to-apply industrial strength pressure sensitive adhesive backing
These versatile and industrial-strength heaters can be used on a wide range of surfaces and environments due to their flexibility, moisture / chemical resistance, and ruggedness. They easily install on everything from laboratory vessels to large vats and tanks - ideal for solving viscosity, freeze protection, and process control heating applications.
Blanket with Control offers extra convenience and functionality with its included adjustable thermostat control. Models for metal surfaces can be adjusted between 50 to 160°F . No additional control is necessary. The unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Models for plastic surfaces have a lower 1.25 watts/in2 power density to prevent scorching of the surface.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Electric Heaters
Product Number GO-36002-54
Product Name Silicone Heating Blanket with Controller, 50-160F,6x24 Size, 120 Volt, 180 Watt
Heater Type Specialty Industrial Heaters; Heating Blanket
Unlock Full Specs
to access all available technical data

Similar Products

Industrial infrared module M series - M series - Excelitas Noblelight America LLC
Excelitas Noblelight America LLC
Specs
Applications Drying; Plastics processing, Textile processing, Paper processing, Coil coating, Drying, heating, coating, stamping, laminating, gluing, forming
View Details
Copper Tube Annealer - ACR - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Maximum Operating Temperature 1292 F (700 C)
Heating Capacity 1200.00 kW (4094 MBH)
View Details
Flanged Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Tape Heater - AWH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.16 to 0.62 kW (0.5322 to 2.13 MBH)
View Details