Wacker Neuson SE Datasheets for Space Heaters
Space heaters and room heaters are designed for use in confined areas or spaces. They do not emit hazardous pollutants or noxious fumes, and are generally portable.
Space Heaters: Learn more
| Product Name | Notes |
|---|---|
| Hydronic surface heaters thaw, cures, prevents frost, heats and dries all without the use of additional pump packs. The unique pump system provides maximum flow rate regardless of the application. | |
| Ideal for potentially volatile applications where "no open flame" is a requirement. Engine driven, these flameless air heaters develop very high CFM and static pressure to maximize your heat delivery. | |
| Indirect fired air heaters produce clean, dry, healthy heat offering an ideal environment for a variety of construction, residential and restoration applications without the use of an open flame, combustion... | |
| Infrared radiant heaters direct heat exactly where you need it without relying on warming the surrounding air, unlike convective heat, making it unaffected by the wind or weather. Perfect for... | |
| The Pureheat hydronic air heater provides temporary heat for large structures and buildings, removes excess moisture from the workspace, and saves up to 50% of the fuel over traditional methods. |