Solaronics, Inc. Datasheets for Space Heaters
Space heaters and room heaters are designed for use in confined areas or spaces. They do not emit hazardous pollutants or noxious fumes, and are generally portable.
Space Heaters: Learn more
| Product Name | Notes |
|---|---|
| Solaronics Compact Tube Heater is the world's most versatile gas infrared heater. Installs quickly, just hang and connect. Saves up to 75% in energy costs. All-Weather gas infrared heater use... | |
| Solaronics DOORJET Stainless Steel Gas-Fired Door Heaters are perfect for heating areas where large overhead bay doors open letting in cold air such as loading docks or truck bays. Ideal... | |
| Solaronics Gas-Fired High-Intensity Infrared Heaters provide instant heat on demand reaching temperature in less than a minute. Save up to 75% in energy costs. Excellent for space and spot heating... | |
| Solaronics Suntube IV GQ Standard-Duty Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters in the Global Quality Series. Save up to 75% in energy costs. Aluminized steel heat exchangers... | |
| Solaronics Suntube IV Stainless Steel Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters for wet, humid and corrosive environments. Save up to 75% in energy costs. 304L stainless-steel combustion... | |
| Solaronics Suntube IV Versamount Heavy Duty Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters. Save up to 75% in energy costs. 12 gauge black steel heat exchangers provide heat... | |
| Solaronics True Dual 2-Stage Heavy-Duty Gas-Fired Infrared Radiant Tube Heaters provide precise air to gas ratios at both the high- and low-heat stages for optimum energy efficiency. Save up to... | |
| Solaronics True Dual Aluminized Two-Stage Gas-Fired Infrared Radiant Tube Heaters provide precise air to gas ratios at both the high- and low-heat stages for optimum efficiency. Save up to 75%... | |
| Solaronics True Dual Stainless Steel Two-Stage Gas Infrared Radiant Tube Heaters provide precise air to gas ratios at both the high- and low-heat stages for optimum efficiency. Save up to... |