A-J Manufacturing Co., Inc. Datasheets for Dampers and Louvers
Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Dampers and Louvers: Learn more
| Product Name | Notes |
|---|---|
| AJ Manufacturing slide damper can be factory attached to most grilles for manual airflow adjustments. The slide damper is mechanically attached to the panel to provide airflow control. The design... | |
| Our Model SSRADIAL is manufactured entirely from standard type 304 Stainless Steel and is available in sizes 6” thru 14” in round mill finish. Type 316 Stainless Steel is available... | |
| The S-44 Heavy Duty Opposed Blade Damper is used for high volume air applications. Nylon fittings are used to securely hold the blades in place and to keep them from... | |
| The S-44 Opposed Blade Damper assures even distribution of air as well as positive volume control. This damper can be attached to any of our grille products. The face operating... | |
| The S-44 Opposed Blade Remote Cable Damper utilizes the Young Bowden Cable Control System, enabling accurately balancing dampers even in inaccessible locations - above hard ceilings, through HEPA filters, behind... | |
| The S-44 Parallel Blade Damper allows gang operation of blades for even directional control of air flow and it can be mounted to any of our grille and diffuser products. | |
| The SSDRL Series Drum Louver Supply Grille is ideal for applications requiring long throws and also the durability and resistance of stainless steel. The louvers are pivoted about the rear... | |
| The SSRD Round Butterfly Damper is manufactured entirely from standard Type 304 Stainless Steel and is available in sizes 6", 8", 10" 12" and 14" with mill finish. |