Myostat Motion Control, Inc. TBL-i IV AC Servo Motors TS4602

Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBL-i IV AC Servo Motors - TS4602 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
TBL-i IV AC Servo Motors
TS4602
TBL-i IV AC Servo Motors TS4602
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
  • 10% Shorter body
  • High performance - Higher Continous and Peak torques
  • Higher Peak speeds - 6000rpm
  • Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options
  • High durability (temperature, shock and vibration) resolver (Smartsyn)
  • New rotor design results in low vibration and low cogging
Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4602
Product Name TBL-i IV AC Servo Motors
Output Power 0.0670 HP
Continuous Current 2 to 3.9 amps
Continuous Torque 1.4 In-lbs (1.62 kg-cm)
Rotor Inertia 2.69E-4 to 4.11E-4 oz-in-sec² (0.0019 to 0.0029 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SGMVV Sigma-5 Rotary Servomotor - SGMVV-5E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 73.71 HP
Continuous Current 117 amps
Continuous Torque 3097.3 In-lbs (3571 kg-cm)
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A330P-MJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 37.0 In-lbs (42.65 kg-cm)
Shaft Speed 5000 rpm
View Details
Miniaturized AC Servomotor - EA-3070 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Motor Type AC Servo
Output Power 0.0268 HP
Continuous Torque 1.0 In-lbs (1.2 kg-cm)
View Details
AC Servo Screw Driving Motor - NX Driver series - Nitto Seiko America
Specs
Motor Type AC Servo
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz; International Voltages
Phase Single-phase
View Details