Panasonic Motors - AC, DC MSME021G1S

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-3044-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-3044-ND
Motors - AC, DC 1110-3044-ND
AC Motor Servomotor 3000 RPM 200W Incremental 100VAC

AC Motor Servomotor 3000 RPM 200W Incremental 100VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-3044-ND
Product Name Motors - AC, DC
Output Power 0.2680 HP
Continuous Torque 5.7 In-lbs (6.53 kg-cm)
Units English
Shaft Size 0.433 inch (11.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniaturized AC Servomotor With Gearhead - EA-1754 - Citizen Chiba Precision Co., Ltd.
Specs
Motor Type AC Servo
Commutation Brushless
Output Power 0.0040 HP
View Details
AC Servo Screw Driving Motor - KX Driver Series - Nitto Seiko America
Specs
Motor Type AC Servo
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz; International Voltages
Phase Single-phase
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Continuous Current 5 to 6.4 amps
Continuous Torque 11.5 to 2123.9 In-lbs (13.27 to 2449 kg-cm)
View Details
 - 9143241 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 230 V, 400 V; 208-230/240V 60Hz
Phase Three-phase
View Details