ANSYS, Inc. Datasheets for Computer-aided Engineering Software (CAE)
Computer-aided engineering software (CAE) is used in engineering, analysis and manufacturing
Computer-aided Engineering Software (CAE): Learn more
| Product Name | Notes |
|---|---|
| ANSYS AQWA Diffraction provides an integrated facility for developing primary hydrodynamic parameters required to undertake complex motions and response analysis. Model creation can be performed through a connection with ANSYS... | |
| ANSYS AUTODYN software is a versatile explicit analysis tool for modeling the nonlinear dynamics of solids, fluids, gases and their interactions. The product has been developed to provide advanced capabilities... | |
| ANSYS BladeModeler software is a specialized, easy-to-use tool for the rapid 3-D design of rotating machinery components. The software incorporates the extensive turbomachinery expertise from ANSYS into a user-friendly graphical... | |
| ANSYS CFX software is a high-performance, general purpose fluid dynamics program that has been applied to solve wide-ranging fluid flow problems for over 20 years. At the heart of ANSYS... | |
| ANSYS DesignSpace software is an easy-to-use simulation package that provides designers with tools to conceptualize, design and validate their ideas right on the desktop. ANSYS DesignSpace software, a subset of... | |
| ANSYS FLUENT software contains the broad physical modeling capabilities needed to model flow, turbulence, heat transfer, and reactions for industrial applications ranging from air flow over an aircraft wing to... | |
| ANSYS HFSS™ is the industry-standard simulation tool for 3D full-wave electromagnetic field simulation and is essential for the design of high-frequency and high-speed component design. HFSS offers multiple state-of the-art... | |
| ANSYS Icepak software provides robust and powerful computational fluid dynamics (CFD) for electronics thermal management. Based on the renowned ANSYS FLUENT solver, ANSYS Icepak combines advanced solver technology with robust... | |
| ANSYS LS-DYNA software provides convenient and easy-to-use access to the technology-rich, time-tested explicit solver without the need to contend with the complex input requirements of this sophisticated program. Introduced in... | |
| ANSYS Maxwell® is the premier electromagnetic field simulation software for engineers tasked with designing and analyzing 3-D and 2-D electromagnetic and electromechanical devices such as motors, actuators, transformers, sensors and... | |
| ANSYS Mechanical software offers a comprehensive product solution for structural linear or nonlinear and dynamics analysis. The product provides a complete set of elements behavior, material models and equation solvers... | |
| ANSYS Multiphysics software offers a comprehensive product solution for both multiphysics and single-physics analysis. The product includes structural, thermal, fluid and both high- and low-frequency electromagnetic analysis. The product also... | |
| ANSYS POLYFLOW software provides advanced fluid dynamics technology for companies in the polymer, glass, metals and cement processing industries. This technology is used extensively to design and optimize processes such... | |
| ANSYS Vista TF technology is designed to broaden the range of turbomachinery geometry design and analysis tools from ANSYS. Developed by PCA Engineers Limited, an international consultancy specializing in turbomachinery... | |
| Engineers need high-quality mesh for high-quality fluid dynamics analysis. ANSYS TurboGrid software provides turbomachinery designers and analysts with mesh creation tailored specifically to the needs of bladed geometries. It creates... | |
| Fatigue occurs over time as materials within a product are stressed by repeated usage. Engineering simulation analysis using ANSYS nCode DesignLife technology helps product developers avoid such in-field failures along... | |
| In-depth design analysis and simulation are typically used as a means to assess the performance of a part or a system for one given set of CAD dimensions, loads and... |