Analog Devices, Inc. AD9959BCPZ

Description
A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound synthesizers. Category = Digital Synthesizer Conversion Rate = 500Msps Resolution = 10 bit Mounting Type = Surface Mount Package Type = LFCSP Pin Count = 56 Dimensions = 8 x 8 x 0.83mm Height = 0.83mm Length = 8mm Maximum Operating Temperature = +85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1581898 - RS Components, Ltd.
Corby, Northants, United Kingdom
A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound synthesizers. Category = Digital Synthesizer Conversion Rate = 500Msps Resolution = 10 bit Mounting Type = Surface Mount Package Type = LFCSP Pin Count = 56 Dimensions = 8 x 8 x 0.83mm Height = 0.83mm Length = 8mm Maximum Operating Temperature = +85 °C

A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound synthesizers.
Category = Digital Synthesizer
Conversion Rate = 500Msps
Resolution = 10 bit
Mounting Type = Surface Mount
Package Type = LFCSP
Pin Count = 56
Dimensions = 8 x 8 x 0.83mm
Height = 0.83mm
Length = 8mm
Maximum Operating Temperature = +85 °C

Supplier's Site
 - 7089729 - RS Components, Ltd.
Corby, Northants, United Kingdom
A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound synthesizers. Category = Digital Synthesizer Conversion Rate = 500Msps Resolution = 10 bit Mounting Type = Surface Mount Package Type = LFCSP Pin Count = 56 Dimensions = 8 x 8 x 0.83mm Height = 0.83mm Length = 8mm Maximum Operating Temperature = +85 °C

A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound synthesizers.
Category = Digital Synthesizer
Conversion Rate = 500Msps
Resolution = 10 bit
Mounting Type = Surface Mount
Package Type = LFCSP
Pin Count = 56
Dimensions = 8 x 8 x 0.83mm
Height = 0.83mm
Length = 8mm
Maximum Operating Temperature = +85 °C

Supplier's Site
 - 7089729P - RS Components, Ltd.
Corby, Northants, United Kingdom
A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound synthesizers. Category = Digital Synthesizer Conversion Rate = 500Msps Resolution = 10 bit Mounting Type = Surface Mount Package Type = LFCSP Pin Count = 56 Dimensions = 8 x 8 x 0.83mm Height = 0.83mm Length = 8mm Maximum Operating Temperature = +85 °C Delivery on production packaging - Punnet. This product is non-returnable.

A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound synthesizers.
Category = Digital Synthesizer
Conversion Rate = 500Msps
Resolution = 10 bit
Mounting Type = Surface Mount
Package Type = LFCSP
Pin Count = 56
Dimensions = 8 x 8 x 0.83mm
Height = 0.83mm
Length = 8mm
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Frequency Synthesizers
Product Number 1581898
Synthesizer Type Direct Synthesis
Unlock Full Specs
to access all available technical data

Similar Products

 - LMX2325TMX - Rochester Electronics
Rochester Electronics
Specs
Synthesizer Type Direct Synthesis
View Details
Synthesizers -  - Smiths Interconnect
Smiths Interconnect
Specs
Synthesizer Type Hybrid Synthesizer
Frequency 100 MHz
View Details
30 - 2500 MHz Fractional-N Synthesizer with 2 Integrated RF Mixers - RF2051 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 2500 MHz
View Details
Low Phase Noise Synthesizers -  - APITech
Specs
Synthesizer Type Direct Synthesis
Form Factor Fixed
Frequency 750 to 1500 MHz
View Details