Corech Microwave Datasheets for Frequency Synthesizers

Frequency synthesizers are electronic devices that generate frequencies by using a combination of other frequencies.
Frequency Synthesizers: Learn more

Product Name Notes
Corech Microwave SMD Frequency Synthesizers deliver highly stable frequency generation from 0.1 GHz to 25 GHz. Encased in rugged HTCC packages as compact as 15×12×3 mm, these modules feature −90 dBc/Hz phase noise at...
Corech Microwave's Low Phase Noise Frequency Synthesizers are high-performance RF modules engineered for exceptional signal fidelity across a wide range from 9 kHz to 22.6 GHz. With ultra-low phase noise of -116 dBc/Hz...