FluoroWrap R128 and R129 Extruded PTFE Films are engineered for use as the primary insulation in high temperature wire and cable and wall construction of convoluted hoses. FluoroWrap R128 and R129 are designed for the most demanding applications requiring high performance and tight tolerances while providing excellent dielectric strength, thermal and chemical resistance.
Features/Benefits
• High dielectric strength
• Outstanding thermal and chemical resistance
• Meets MIL-W-16878/4A, 7139B, MIL-W-22759B and NAS703
• RoHS and REACH compliant
Availability
FluoroWrap R128 is available in white and natural. FluoroWrap R129 is available in a wide range of colors. FluoroWrap R128 and R129 Extruded films are available on industry standard 3” (76 mm) ID cores in-flat pad, traverse wound or StablEdge™ packages. Customized solutions available.
Applications
• Wire and cable insulation for extreme chemical and thermal environments
• Power cable
• Coaxial cable
• Thermocouple wire
• Convoluted hose constructions
Saint-Gobain Tape Solutions | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | R128 |
Product Name | FluoroWrap® Extruded PTFE Film |
Form / Shape | Sheet or Film |
Chemical System | Fluoropolymer |
Thickness | 0.0020 to 0.0100 inch (0.0508 to 0.2540 mm) |
Material Type | Electrical Insulation |