FEP Type WF, mechanical welding grade film, is an ideal economical solution for applications that don't require high aesthetic standards, such as hot melt adhesive (welding tape) application. FEP WF film possesses all physical, mechanical, and thermal properties of FEP FG grade, while offering up to 25% savings.
Saint-Gobain Composite Solutions | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | FEP-WF |
Product Name | CHEMFILM Mechanical Welding Grade Film |
Form / Shape | Sheet or Film |
Chemical System | Fluorinated Ethylene Propylene (FEP) |
Filler | Unfilled |
Thickness | 5.00E-4 to 0.0300 inch (0.0127 to 0.7620 mm) |
Width / O.D. | 48 inch (1219 mm) |