RS Components, Ltd. 2820626

Description
Black extruded Nylon 6 containing MoS2 Good sliding and dry running properties. Resistant to oils, grease, petrol etc. Easily welded, bonded, machined and polished. UV and weather resistant. Suitable for friction bearings/strips, gears, castors, pulleys, chains, wheels and machine parts etc. Black in colour. Tolerance thickness sheets: +0.2 mm → +0.9 mm Colour = Black Length = 1m Material = Nylon Form = Rod Rod Diameter = 10mm Density = 1.14g/cm³ Tensile Strength = 75 MPa Flammability Rating = UL 94 HB Elongation = 25% Hardness = 107 Ball Indentation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2820626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Black extruded Nylon 6 containing MoS2 Good sliding and dry running properties. Resistant to oils, grease, petrol etc. Easily welded, bonded, machined and polished. UV and weather resistant. Suitable for friction bearings/strips, gears, castors, pulleys, chains, wheels and machine parts etc. Black in colour. Tolerance thickness sheets: +0.2 mm → +0.9 mm Colour = Black Length = 1m Material = Nylon Form = Rod Rod Diameter = 10mm Density = 1.14g/cm³ Tensile Strength = 75 MPa Flammability Rating = UL 94 HB Elongation = 25% Hardness = 107 Ball Indentation

Black extruded Nylon 6 containing MoS2
Good sliding and dry running properties. Resistant to oils, grease, petrol etc. Easily welded, bonded, machined and polished. UV and weather resistant. Suitable for friction bearings/strips, gears, castors, pulleys, chains, wheels and machine parts etc. Black in colour. Tolerance thickness sheets: +0.2 mm → +0.9 mm
Colour = Black
Length = 1m
Material = Nylon
Form = Rod
Rod Diameter = 10mm
Density = 1.14g/cm³
Tensile Strength = 75 MPa
Flammability Rating = UL 94 HB
Elongation = 25%
Hardness = 107 Ball Indentation

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2820626
Chemical System Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1970073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.3937 inch (10 mm)
View Details
 - 680628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Fluoropolymer
Width / O.D. 0.3937 inch (10 mm)
Use Temperature 500 F (260 C)
View Details
 - 129820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 0.3937 inch (10 mm)
View Details
 - 374402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Laminated Plastic
Thickness 0.0787 inch (2 mm)
View Details