RS Components, Ltd. 3140173

Description
6F/45 is a fine weave cotton fabric combined with modified epoxy resin to produce a rigid sheet material with outstanding electrical performance. The key benefits of this material are: Very high resistance to electrical tracking. Mechanically strong and wear resistant. Resistant to a wide range of chemicals. Conforms to BS2572 Type F6 and EN60893 Type EP CC 301. Can be machined to high tolerance with a good machined finish Length = 590mm Width = 285mm Thickness = 12mm Material = Laminated Plastic Laminated = Yes Laminate Material = Epoxy Resin, Fine Weave Cotton Density = 1.36g/cm³ Thermal Conductivity = 0.36W/mK Maximum Operating Temperature = +130°C Impact Strength = 4.6kJ/m²
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3140173 - RS Components, Ltd.
Corby, Northants, United Kingdom
6F/45 is a fine weave cotton fabric combined with modified epoxy resin to produce a rigid sheet material with outstanding electrical performance. The key benefits of this material are: Very high resistance to electrical tracking. Mechanically strong and wear resistant. Resistant to a wide range of chemicals. Conforms to BS2572 Type F6 and EN60893 Type EP CC 301. Can be machined to high tolerance with a good machined finish Length = 590mm Width = 285mm Thickness = 12mm Material = Laminated Plastic Laminated = Yes Laminate Material = Epoxy Resin, Fine Weave Cotton Density = 1.36g/cm³ Thermal Conductivity = 0.36W/mK Maximum Operating Temperature = +130°C Impact Strength = 4.6kJ/m²

6F/45 is a fine weave cotton fabric combined with modified epoxy resin to produce a rigid sheet material with outstanding electrical performance. The key benefits of this material are:
Very high resistance to electrical tracking. Mechanically strong and wear resistant. Resistant to a wide range of chemicals. Conforms to BS2572 Type F6 and EN60893 Type EP CC 301. Can be machined to high tolerance with a good machined finish
Length = 590mm
Width = 285mm
Thickness = 12mm
Material = Laminated Plastic
Laminated = Yes
Laminate Material = Epoxy Resin, Fine Weave Cotton
Density = 1.36g/cm³
Thermal Conductivity = 0.36W/mK
Maximum Operating Temperature = +130°C
Impact Strength = 4.6kJ/m²

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 3140173
Form / Shape Sheet or Film
Chemical System Laminated Plastic
Thickness 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8119149P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Polymer base blended with micron sized magnetic powders
Thickness 0.0012 inch (0.0300 mm)
View Details
 - 4386285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Acetal or Polyoxymethylene (POM)
Width / O.D. 3.94 inch (100 mm)
Tensile (Break) 8702 psi (60000 KPa)
View Details
 - 1969994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Fluoropolymer
Width / O.D. 3.54 inch (90 mm)
Thermal Conductivity 0.2500 W/m-K (0.1444 BTU-ft/hr-ft²-F)
View Details
 - 3288770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Fluoropolymer
Width / O.D. 1.57 inch (40 mm)
Use Temperature 302 F (150 C)
View Details