MAST Technologies’ Cavity Resonance Absorber product series is a thin magnetically loaded sheet stock having loss at microwave frequencies, while maintaining the desirable characteristics of elastomeric binders. Cavity Resonance Absorbers are designed to exhibit high loss and are intended to be applied to metal surfaces inside microwave cavities to reduce the Q of the cavity. Cavity Resonance Absorbers attenuate energy at normal and high angles of incidence at frequencies from 1 GHz to 20 GHz. The standard elastomer is silicone, but other elastomer formulations are available.
MAST Technologies | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | MR21-0003-01 with PSA Backing |
Form / Shape | Sheet or Film |
Chemical System | Silicone |
Filler | Metal or MIM; 1 |
Thickness | 0.0400 inch (1.02 mm) |
Width / O.D. | 20 to 24 inch (508 to 610 mm) |