Opti-Blast, Inc. Datasheets for Plastic Media and Abrasives

Plastic media and abrasives are used in blasting, tumbling, and other finishing processes. Plastic blast media allows removal of paints or organic coating without abrading the underlying metal substrate.
Plastic Media and Abrasives: Learn more

Product Name Notes
T-2 Urea, with a Barcol Hardness of 54-62, is our most versatile plastic blast media. It is highly suitable for a broad range of cleaning and stripping applications, including aircraft,...
T-3 Melamine, with a Barcol Hardness of 64-72, is our most aggressive, fast blast media. It is highly suitable for a broad range of cleaning and stripping applications, and is...
T-5 Acrylic, with a Barcol Hardness of 46-54, is especially suited for a broad range of applications that require high stripping rates coupled with the need to insure surface integrity.