The Cutler-Hammer® AccuProx™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package.
Unlike standard inductive sensors, which send an open or close signal upon target presence or absence, AccuProx analog sensors provide an electrical signal that varies in proportion to the position of the metal target within its sensing range. This makes AccuProx ideal for applications requiring precise position sensing and measurement.
The sensing performance of AccuProx sets it apart from traditional analog inductive designs. Utilizing components from the cutting-edge Cutler-Hammer iProx™ family, AccuProx provides sensing ranges of three to four times that of typical tubular analog inductive sensors - all without compromising accuracy. Unlike many competitive products, which are often hampered by an "S-shaped" output curve, AccuProx outputs are linear.
AccuProx has the range and precision to solve your most difficult measurement applications.
Product Features
Typical Applications
Approvals
The AccuProx E59 series of high performance inductive proximity sensors from Eaton provide an excellent sensing range, linearity and resolution in an affordable and compact tubular package. AccuProx analog sensors provide an electrical signal that varies in proportion to the position of the metal target within its sensing range.
Extended linear sensing range of up to 25mm. Robust, compact design. 15-30 VDC operating voltage
Body Style = Barrel
Output Type = Current, Voltage
Detection Range = 1 - 7 mm
Terminal Type = 4-Pin Micro Connector
Supply Voltage = 15 - 30 V dc
Length = 69.3mm
Maximum DC Voltage = 30V
Mounting Type = Panel Mount
Width = 24mm
IP Rating = IP67
PROXIMITY SENSOR; Sensing Range Max:7mm; Thread Size - Metric:M18; Sensor Output:Voltage / Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:30V; Product Range:E59-A18A Series; Features:Shielded; Sensing Face Diameter:18mm RoHS Compliant: No
Eaton Corporation - Sensors | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
Product Number | E59-A18A107D01-CV | 8470624 | 32M6631 |
Product Name | AccuProx Analog | Proximity Sensor; Sensing Range Max Eaton Cutler Hammer | |
Sensor Technology | Inductive Proximity Sensor; Magnetic Proximity Sensor | Inductive Proximity Sensor | |
Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | |
Operation Distance | 0.0394 to 0.2756 inch (1.0000 to 7 mm) | 0.0394 to 0.2756 inch (1 to 7 mm) | 0.2756 inch (7 mm) |
Operating Temperature | -40 to 158 F (-40 to 70 C) | ||
Power Requirements | DC Powered | DC Powered |