Eaton Corporation - Sensors AccuProx™ Analog E59-A18A107C02-C1

Description
The Cutler-Hammer® AccuProx™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package. Unlike standard inductive sensors, which send an open or close signal upon target presence or absence, AccuProx analog sensors provide an electrical signal that varies in proportion to the position of the metal target within its sensing range. This makes AccuProx ideal for applications requiring precise position sensing and measurement. The sensing performance of AccuProx sets it apart from traditional analog inductive designs. Utilizing components from the cutting-edge Cutler-Hammer iProx™ family, AccuProx provides sensing ranges of three to four times that of typical tubular analog inductive sensors - all without compromising accuracy. Unlike many competitive products, which are often hampered by an "S-shaped" output curve, AccuProx outputs are linear. AccuProx has the range and precision to solve your most difficult measurement applications. Product Features Extended linear sensing range of up to 25 millimeters - three times longer than standard tubular analog inductive sensors Outputs available in current (4 - 20 or 0 - 20 mA) and voltage (0 - 10V) High output resolution and repeatability for applications requiring precision sensing performance Robust stainless steel barrel, shock-resistant front cap, polycarbonate end bell and impact-absorbing potting compound Ideal for extreme temperature or high pressure washdown environments High noise immunity of 20V/m prevents many problems associated with electrical noise Typical Applications Part positioning Distance, size or thickness measurement General inspection and error proofing Eccentricity or absolute angle detection Identification of different metals Approvals C-UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AccuProx™ Analog - E59-A18A107C02-C1 - Eaton Corporation - Sensors
Mukilteo, WA, USA
AccuProx™ Analog
E59-A18A107C02-C1
AccuProx™ Analog E59-A18A107C02-C1
The Cutler-Hammer® AccuProx™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package. Unlike standard inductive sensors, which send an open or close signal upon target presence or absence, AccuProx analog sensors provide an electrical signal that varies in proportion to the position of the metal target within its sensing range. This makes AccuProx ideal for applications requiring precise position sensing and measurement. The sensing performance of AccuProx sets it apart from traditional analog inductive designs. Utilizing components from the cutting-edge Cutler-Hammer iProx™ family, AccuProx provides sensing ranges of three to four times that of typical tubular analog inductive sensors - all without compromising accuracy. Unlike many competitive products, which are often hampered by an "S-shaped" output curve, AccuProx outputs are linear. AccuProx has the range and precision to solve your most difficult measurement applications. Product Features Extended linear sensing range of up to 25 millimeters - three times longer than standard tubular analog inductive sensors Outputs available in current (4 - 20 or 0 - 20 mA) and voltage (0 - 10V) High output resolution and repeatability for applications requiring precision sensing performance Robust stainless steel barrel, shock-resistant front cap, polycarbonate end bell and impact-absorbing potting compound Ideal for extreme temperature or high pressure washdown environments High noise immunity of 20V/m prevents many problems associated with electrical noise Typical Applications Part positioning Distance, size or thickness measurement General inspection and error proofing Eccentricity or absolute angle detection Identification of different metals Approvals C-UL Listed

The Cutler-Hammer® AccuProx™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package.

Unlike standard inductive sensors, which send an open or close signal upon target presence or absence, AccuProx analog sensors provide an electrical signal that varies in proportion to the position of the metal target within its sensing range. This makes AccuProx ideal for applications requiring precise position sensing and measurement.

The sensing performance of AccuProx sets it apart from traditional analog inductive designs. Utilizing components from the cutting-edge Cutler-Hammer iProx™ family, AccuProx provides sensing ranges of three to four times that of typical tubular analog inductive sensors - all without compromising accuracy. Unlike many competitive products, which are often hampered by an "S-shaped" output curve, AccuProx outputs are linear.

AccuProx has the range and precision to solve your most difficult measurement applications.

Product Features

  • Extended linear sensing range of up to 25 millimeters - three times longer than standard tubular analog inductive sensors
  • Outputs available in current (4 - 20 or 0 - 20 mA) and voltage (0 - 10V)
  • High output resolution and repeatability for applications requiring precision sensing performance
  • Robust stainless steel barrel, shock-resistant front cap, polycarbonate end bell and impact-absorbing potting compound
  • Ideal for extreme temperature or high pressure washdown environments
  • High noise immunity of 20V/m prevents many problems associated with electrical noise

Typical Applications

  • Part positioning
  • Distance, size or thickness measurement
  • General inspection and error proofing
  • Eccentricity or absolute angle detection
  • Identification of different metals

Approvals

  • C-UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Proximity Sensors
Product Number E59-A18A107C02-C1
Product Name AccuProx™ Analog
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.2756 inch (1.0000 to 7 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - 208178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SME-8-FM-DS-24V-K-1,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Precision Measuring Systems
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two Wire Hall-Effect Latch - A1245LUA-I1-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Other; 3-Pin SIP
Electrical Output Current
View Details