Comus International Proximity Sensors, Inductive Proximity Switches PID-T18L-011

Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 2-wire (10-30V DC) Output Mode: DC NC Connection mode: 2 wire Mounting distance: shielded (5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T18L-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T18L-011
Proximity Sensors, Inductive Proximity Switches PID-T18L-011
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 2-wire (10-30V DC) Output Mode: DC NC Connection mode: 2 wire Mounting distance: shielded (5mm)
  • M18 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • DC 2-wire (10-30V DC)
  • Output Mode: DC NC
  • Connection mode: 2 wire
  • Mounting distance: shielded (5mm)
Supplier's Site

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T18L-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors, Inductive Proximity Switches - PIP-S30-011 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
View Details
Proximity Sensors, Inductive Proximity Switches - PIN-S40-321 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
View Details
Proximity Sensors, Magnetic / Reed Proximity Switches - LMSB 130/30 - Comus International
Specs
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Electrical Output Switched / Alarm
View Details
Proximity Sensors, Inductive Proximity Switches - PIA-S41-001 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements AC Powered
View Details