Comus International Proximity Sensors, Inductive Proximity Switches PIN-T8S-101

Description
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T8S-101 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T8S-101
Proximity Sensors, Inductive Proximity Switches PIN-T8S-101
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
  • M8 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm, short body
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: NPN NO
  • Connection mode: Straight Plug-in connector
  • Mounting distance: shielded (1mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T8S-101
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors, Inductive Proximity Switches - PIN-T8L-102 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
View Details
Proximity Sensors, Inductive Proximity Switches - PIN-T8S-001 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
View Details
Proximity Sensors, Alarm & Security Switches - MCS-101 - Comus International
Specs
Operation Distance 0.6299 to 1.26 inch (16 to 32 mm)
Electrical Output Switched / Alarm
Switch Type Normally Open (optional feature); Normally Closed (optional feature)
View Details
Proximity Sensors, Inductive Proximity Switches - PIP-T8S-101 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
View Details