Comus International Proximity Sensors, Magnetic / Reed Proximity Switches SRA-SP-003

Description
Contact Form / Style: (A) Normally Open Switching Voltage: 140Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 100 mOhms Max. Switching Distance: 6.0mm Min. (0.236in) Size: Length: 40.0mm (1.574in) Height: 15.0mm (0.590in) Width: 27.0mm (1.062in) Leadwire Length: 300mm (11.811in)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - SRA-SP-003 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
SRA-SP-003
Proximity Sensors, Magnetic / Reed Proximity Switches SRA-SP-003
Contact Form / Style: (A) Normally Open Switching Voltage: 140Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 100 mOhms Max. Switching Distance: 6.0mm Min. (0.236in) Size: Length: 40.0mm (1.574in) Height: 15.0mm (0.590in) Width: 27.0mm (1.062in) Leadwire Length: 300mm (11.811in)
  • Contact Form / Style: (A) Normally Open
  • Switching Voltage: 140Vac
  • Switching Current: 0.5A
  • Switching Capacity: 10.0VA Max.
  • Contact Resistance: 100 mOhms Max.
  • Switching Distance: 6.0mm Min. (0.236in)
  • Size: Length: 40.0mm (1.574in)
  • Height: 15.0mm (0.590in)
  • Width: 27.0mm (1.062in)
  • Leadwire Length: 300mm (11.811in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number SRA-SP-003
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.2362 inch (6 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors, Inductive Proximity Switches - PIN-T18L-101 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
View Details
Proximity Sensors, Inductive Proximity Switches - PIN-F42-022 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
View Details
Proximity Sensors, Inductive Proximity Switches - PIP-F120-022 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
View Details
Proximity Sensors, Inductive Proximity Switches - PIN-T30L-111 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
View Details