Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-TS-004
Description
Contact Form: A
Switching Capacity: 10 W/VA
Switching Voltage: 150 VDC/AC
Breakdown Voltage: 200 VDC
Switching Current: 0.5 A
Carry Current: 1.0 A
Body Length: 35.0mm (1.378in)
Housing/Nut Material: Stainless Steel
Cable: PVC 24 awg
M8 Proximity Switch
Suggested Magnet: PRM-TS-001
Request a Quote
Email Supplier
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-TS-004
Contact Form: A
Switching Capacity: 10 W/VA
Switching Voltage: 150 VDC/AC
Breakdown Voltage: 200 VDC
Switching Current: 0.5 A
Carry Current: 1.0 A
Body Length: 35.0mm (1.378in)
Housing/Nut Material: Stainless Steel
Cable: PVC 24 awg
M8 Proximity Switch
Suggested Magnet: PRM-TS-001
- Contact Form: A
- Switching Capacity: 10 W/VA
- Switching Voltage: 150 VDC/AC
- Breakdown Voltage: 200 VDC
- Switching Current: 0.5 A
- Carry Current: 1.0 A
- Body Length: 35.0mm (1.378in)
- Housing/Nut Material: Stainless Steel
- Cable: PVC 24 awg
- M8 Proximity Switch
- Suggested Magnet: PRM-TS-001
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Proximity Sensors |
Product Number
|
PRA-TS-004 |
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular
Power Requirements
DC Powered
View Details