SENSOR PROX INDUCTIVE 12MM CYL
The M18 inductive sensor IGS237 - IGB3012-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 12 mm with non-flush installation, the inductive sensor IGS237 - IGB3012-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardized M12 connector, the inductive sensor IGS237 - IGB3012-BPKG/US-104 is often used in factory automation and in machine building.
DigiKey | Automation24, Inc. | |
---|---|---|
Product Category | Proximity Sensors | Proximity Sensors |
Product Number | 2330-IGS237-ND | |
Product Name | Proximity Sensors - Industrial | Inductive sensor ifm efector IGS237 - IGB3012-BPKG/US-104 |
Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
Operation Distance | 0.4720 inch (11.99 mm) | |
Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
Switch Type | Normally Open | Normally Open |
Electrical Connection | Connector | M12 connector |