Allen-Bradley / Rockwell Automation 12 mm Barrel Inductive Prox Sensor 872C-N8NP12-D4

Description
Proximity Sensor, 3-Wire DC Extended Range Standard Barrel, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 8mm Sensing Distance, Unshielded, N.O., Source (PNP) Output, Micro QD (DC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 mm Barrel Inductive Prox Sensor - 872C-N8NP12-D4 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
12 mm Barrel Inductive Prox Sensor
872C-N8NP12-D4
12 mm Barrel Inductive Prox Sensor 872C-N8NP12-D4
Proximity Sensor, 3-Wire DC Extended Range Standard Barrel, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 8mm Sensing Distance, Unshielded, N.O., Source (PNP) Output, Micro QD (DC)

Proximity Sensor, 3-Wire DC Extended Range Standard Barrel, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 8mm Sensing Distance, Unshielded, N.O., Source (PNP) Output, Micro QD (DC)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Proximity Sensors
Product Number 872C-N8NP12-D4
Product Name 12 mm Barrel Inductive Prox Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Small Barrel Inductive Sensor - 871C-A2C12-A2 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
AC/DC Limit Switch Style Inductive Sens - 802PR-LBAM1-08 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.6693 inch (17 mm)
Switch Type Normally Open
View Details
Stainless Housing Inductive Sensor - 871T-H4B12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Electrical Connection PVC Cable (2 Conductors)
View Details
18 mm Cylindrical Sensor - 42CA-D1MNAJ-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 15.75 inch (400 mm)
Electrical Connection 2m (6.5ft) cable
View Details