Allen-Bradley / Rockwell Automation 12 mm Barrel Inductive Prox Sensor 872C-NH8BN12-E5

Description
Proximity Sensor, 4-Wire DC Extended Range Complementary Output, 12mm Diameter, Tubular:Nickel Plated Brass, Short, 8mm Sensing Distance, Unshielded, Complementary N.O. & N.C., NPN, PVC Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 mm Barrel Inductive Prox Sensor - 872C-NH8BN12-E5 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
12 mm Barrel Inductive Prox Sensor
872C-NH8BN12-E5
12 mm Barrel Inductive Prox Sensor 872C-NH8BN12-E5
Proximity Sensor, 4-Wire DC Extended Range Complementary Output, 12mm Diameter, Tubular:Nickel Plated Brass, Short, 8mm Sensing Distance, Unshielded, Complementary N.O. & N.C., NPN, PVC Cable

Proximity Sensor, 4-Wire DC Extended Range Complementary Output, 12mm Diameter, Tubular:Nickel Plated Brass, Short, 8mm Sensing Distance, Unshielded, Complementary N.O. & N.C., NPN, PVC Cable

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Proximity Sensors
Product Number 872C-NH8BN12-E5
Product Name 12 mm Barrel Inductive Prox Sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

802PR Inductive Proximity Sensor - 802PR-XBAH1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.6693 inch (17 mm)
Switch Type Normally Open
View Details
RightSight Photosensor - 42EF-D2MPAK-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Electrical Connection 2m (6.5ft) cable
View Details
RightSight Photosensor - 42EF-E2EZB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
Width 5.5 inch (140 mm)
View Details
Flat Pack Style Inductive Sensor - 871F-JW40N80-R3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 1.57 inch (40 mm)
Electrical Connection Micro Quick-Disconnect (AC)
View Details