TapeOnline.com Verbatim Classic USB Flash Drive - 32GB

Description
Prime Memory MAX-Flash Swivel 32GB USB 2.0 Flash DrivePrime Memory's MAXFlash Swivel USB Drive, sold by TapeOnline, provides a unique way to keep your data safe.The Swivel design protects the drive's USB connector, so you can trust that your stored data is safe on-the-go. The MAXFlash flash drive features fast transfer rates and a universal High Speed USB 2.0 interface for use with both PCs and Macs. The swivel design easily opens and closes to both protect your data, and make it easily accessible when you need it.Features High Speed USB 2.0 interface (backward compatible with USB 1.1) Read Transfer rate: up to 8MB/s Write Transfer rate: up to 4MB/s Compatible with PC and Mac Swivel design protects USB connectors Minimum System Requirements Windows 2000, Windows XP, Windows ME, or Windows Vista Mac OS X v 8.6 or higher Linux-based system Need more storage? Check out our hard drives .

Suppliers

Company
Product
Description
Supplier Links
Verbatim Classic USB Flash Drive - 32GB -  - TapeOnline.com
Nashville, TN, USA
Verbatim Classic USB Flash Drive - 32GB
Verbatim Classic USB Flash Drive - 32GB
Prime Memory MAX-Flash Swivel 32GB USB 2.0 Flash DrivePrime Memory's MAXFlash Swivel USB Drive, sold by TapeOnline, provides a unique way to keep your data safe.The Swivel design protects the drive's USB connector, so you can trust that your stored data is safe on-the-go. The MAXFlash flash drive features fast transfer rates and a universal High Speed USB 2.0 interface for use with both PCs and Macs. The swivel design easily opens and closes to both protect your data, and make it easily accessible when you need it.Features High Speed USB 2.0 interface (backward compatible with USB 1.1) Read Transfer rate: up to 8MB/s Write Transfer rate: up to 4MB/s Compatible with PC and Mac Swivel design protects USB connectors Minimum System Requirements Windows 2000, Windows XP, Windows ME, or Windows Vista Mac OS X v 8.6 or higher Linux-based system Need more storage? Check out our hard drives .

Prime Memory MAX-Flash Swivel 32GB USB 2.0 Flash DrivePrime Memory's MAXFlash Swivel USB Drive, sold by TapeOnline, provides a unique way to keep your data safe.The Swivel design protects the drive's USB connector, so you can trust that your stored data is safe on-the-go. The MAXFlash flash drive features fast transfer rates and a universal High Speed USB 2.0 interface for use with both PCs and Macs. The swivel design easily opens and closes to both protect your data, and make it easily accessible when you need it.Features

  • High Speed USB 2.0 interface (backward compatible with USB 1.1)
  • Read Transfer rate: up to 8MB/s
  • Write Transfer rate: up to 4MB/s
  • Compatible with PC and Mac
  • Swivel design protects USB connectors

Minimum System Requirements

  • Windows 2000, Windows XP, Windows ME, or Windows Vista
  • Mac OS X v 8.6 or higher
  • Linux-based system

Need more storage? Check out our hard drives .

Supplier's Site

Technical Specifications

  TapeOnline.com
Product Category Flash Memory Cards
Product Name Verbatim Classic USB Flash Drive - 32GB
Unlock Full Specs
to access all available technical data

Similar Products

Apacer 2G CF Card with SLC Flash Common Temperature - 96FMCFI-2G-CT-AP5 - Advantech
Specs
Memory Type SD; CompactFlash®
Transfer Speed 20 MB/sec
View Details
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD
View Details
Industrial M.2 PCIe SSD, N-36m2 (2280) P, 320 GB, 3D PSLC Flash, -40°C to +85°C - SFPC320GM1AR4MT-I-7C-62R-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 320 GB
Transfer Speed 3520 MB/sec
View Details
RS Components, Ltd.
Specs
Memory Type USB
Memory Size 64 GB
Options Ruggedized; Industrial Grade
View Details