Simple Push button PASS / FAIL checker of 240V Class I and II appliances and IEC mains leads. Battery powered for portable use even where no mains power supply is available. Results can be entered onto a PDA and transferred to Seaward PATguard software via the PATGuard Work About software . Lead polarity Test. Power socket Test. PATMobile APP is available to download free from the Applestore / Google Play. Compatible with Android 4.1 and higher and depends on device capabilities. Go to www.seaward.co.uk/PA
Tester Type = Pass/Fail PAT
Test Type = Class I, Class II
Testing Method = Automatic
Calibrated = RSCAL
Power Source = Battery
Battery Type = AA x 6
Dimensions = 260 x 100 x 55mm
Weight = 0.8kg
Height = 55mm
Length = 260mm
Simple Push button PASS / FAIL checker of 240V Class I and II appliances and IEC mains leads. Battery powered for portable use even where no mains power supply is available. Results can be entered onto a PDA and transferred to Seaward PATguard software via the PATGuard Work About software . Lead polarity Test. Power socket Test. PATMobile APP is available to download free from the Applestore / Google Play. Compatible with Android 4.1 and higher and depends on device capabilities. Go to www.seaward.co.uk/PA
Tester Type = Pass/Fail PAT
Test Type = Class I, Class II
Testing Method = Automatic
Power Source = Battery
Battery Type = AA x 6
Dimensions = 260 x 100 x 55mm
Weight = 800g
Height = 55mm
Length = 260mm
Maximum Supply Voltage = 230V
Simple Push button PASS / FAIL checker of 240V Class I and II appliances and IEC mains leads. Battery powered for portable use even where no mains power supply is available. Results can be entered onto a PDA and transferred to Seaward PATguard software via the PATGuard Work About software . Lead polarity Test. Power socket Test. PATMobile APP is available to download free from the Applestore / Google Play. Compatible with Android 4.1 and higher and depends on device capabilities. Go to www.seaward.co.uk/PA
Tester Type = Pass/Fail PAT
Test Type = Class I, Class II
Testing Method = Automatic
Calibrated = UKAS
Power Source = Battery
Battery Type = AA x 6
Dimensions = 260 x 100 x 55mm
Weight = 0.8kg
Height = 55mm
Length = 260mm
RS Components, Ltd. | |
---|---|
Product Category | Electrical Safety Testers |
Product Number | 7161026 |