RMD Kwikform Ltd Datasheets for Formwork

Formwork are temporary or permanent concrete forms for building structures from concrete.
Formwork: Learn more

Product Name Notes
Airodek is a low-weight, high productivity, simple slab formwork system, suitable for slabs of up to a depth of 700mm. Its quick, safe and simple assembly process enables one man...
Ascent -F is a new guided climbing formwork system developed with our customers to speed cycle times and reduces labour costs. Ascent is fully adaptable to fit all formwork systems,...
Maxima is a robust, versatile large-panel 80kN/m² wall formwork system, with column and stripping corner add-ons providing unrivalled flexibility. FASTER Maxima uses a single multi-clamp for most panel to panel...
Minima's panels are lightweight (only 30kg/m²), which means most panels are easily set by hand, minimizing the need for cranage, reducing costs and skilled labor requirements. FASTER Efficient tie hole...
Paraslim is a modular cantilever formwork system designed to facilitate the construction of edge projections, parapets and string courses of composite steel girder and precast concrete bridge decks. It may...
Robust galvanised climbing bracket - 45kN max vertical capacity. FASTER Climbing bracket connects to wall with recoverable anchor screw - no lost parts. Reduced crane time in moving forms. Platform...
Special formwork by RMD Kwikform is the unique solution to your project challenge. Working with you to meet your specific project requirements we can provide the most cost effective and...
Trapeze - Formwork for curved concrete wall construction FASTER Supplied with plywood face already fitted. Radius can be adjusted without removing the ply face. Large forms - means minimum make-up...