Compressor Repair Services
Service Detail from Universal Air & Gas Products Corp.

Field Labor Services
UAPC offers a variety of custom field services, including vacuum or compression system installation, maintenance, repair, overhaul or reconfiguration. Long term maintenance agreements are offered based upon single or multiple plant locations. In addition, piping system design and installation, certified welding service, air system audits, leak detection, gas monitoring devices and controls, custom fabrication services and turn-key conversion of your equipment from NEC NEMA 1, 4 or 12 to NEMA 7 or 9 hazardous compliance are all available. Should you require backup equipment while your existing system is down, we offer an extensive rental fleet for pressures ranging from 0.010 Torr (0.013 mbar) to 6,000 psig in electric, engine or hydraulic driven configurations. Please consult with us for your skilled labor requirements.
Rental Equipment Services
In addition to the commonly available 125 psig, electric or diesel driven compressors; UAPC maintains a large fleet of high pressure rental compressors. Discharge pressure ranging from 200 psig to 6,000 psig is regarded as high pressure. Applications for these compressors are PET, valve testing, seal testing, pipeline testing, and breathing air for filling SCBA, SCUBA, ASME or DOT pressure vessels. Water cooled, high pressure compressors are supplied to customers with larger or continuous duty applications. Air cooled, high pressure compressors are supplied to customers with intermittent or small capacity applications. Please contact us for further discussion of your rental compressor system application.