Custom-Pak, Inc. Datasheets for Printed Document Storage Systems
Printed document storage systems are cabinets, racks, boxes, or any product or system that is designed to store printed records.
Printed Document Storage Systems: Learn more
| Product Name | Notes |
|---|---|
| Document Size: 11 x 8.5 x 1" Overall Dimensions: 14.5 x 11 x 2.135" (LxWxD) Carton Quantity: 20 Units Carton Weight (lbs): 43 Carton Dimensions: 22 x 21.75 x 15.25"... | |
| Document Size: 12.625 x 10.57 x 3.575" Overall Dimensions: 15.11 x 13.36 x 4.19" (LxWxD) Product Weight (lbs): 4.5 | |
| Document Size: 13 x 10.75 x 2.25" Overall Dimensions: 15.75 x 13.375 x 3.57" (LxWxD) Carton Quantity: 10 Units Carton Weight (lbs): 34 Carton Dimensions: 17 x 18.13 x 15.75"... | |
| Document Size: 8.5 x 11 x 1" Overall Dimensions: 3.69 Dia x 12.5" (DxL) Carton Quantity: 20 Units Carton Weight (lbs): 9 Carton Dimensions: 20 x 16 x 14" (LxWxD)... | |
| Overall Dimensions: 11.19 x 8.25 x 1.94" (LxWxD) Carton Quantity: 20 Units Carton Weight  lbs): 23 Carton Dimensions: 19.38 x 8.44 x 22.5" (LxWxD) Sold Only in Full Carton... |