Windy City Wire Datasheets for Audio Cables

Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality.  Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.  
Audio Cables: Learn more

Product Name Notes
20-2P 1P(OAS) STR CMP Grn Stp Plenum and Non-Plenum Audio Cables Windy City Wire's SmartWire Sound/Intercom audio cables are available in 20 and 22 AWG constructions with stranded or solid...
22-02 OAS STR CMP Blk Jkt
22-02 OAS STR CMP Wht Jkt
22-04 OAS STR CMP Blk Jkt
22-1P OAS STR CMR TC Blk Jkt
22-2P 1P(OAS) SOL CMP Ylw Stp Plenum and Non-Plenum Audio Cables Windy City Wire's SmartWire Sound/Intercom audio cables are available in 20 and 22 AWG constructions with stranded or solid...
22-2P 1P(OAS) STR CMP Blu Stp Plenum and Non-Plenum Audio Cables Windy City Wire's SmartWire Sound/Intercom audio cables are available in 20 and 22 AWG constructions with stranded or solid...
22-2P 1P(OAS) STR CMR Grn Stp Plenum and Non-Plenum Audio Cables Windy City Wire's SmartWire Sound/Intercom audio cables are available in 20 and 22 AWG constructions with stranded or solid...
22-2P 1P(OAS) STR CMR Gry Jkt Plenum and Non-Plenum Audio Cables Windy City Wire's SmartWire Sound/Intercom audio cables are available in 20 and 22 AWG constructions with stranded or solid...
AudioCat with Cat5E Cable Windy City Wire's SmartWire Audio-Cat (a 4 conductor combined with a cat5e cable) and audio cables are available in 14 and 16 AWG configurations. These audio...