The Reflectory Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
| Product Name | Notes |
|---|---|
| Body Harness, fl. yellow, 1.5"w x 3 x 50" plastic buckles | |
| Body Harness, fl. yellow, 1.5"w x 3 x 58" plastic buckles | |
| NHTSA reports that 69% of pedestrian accidents occur in the dark. Using a reflector tag helps make the wearer visible up to 500 feet away from a vehicle's headlights, giving... | |
| Plastic buckles | |
| Suspenders, fl. yellow, 1 1/2" X 50" | |
| This unique 100% elastic armband has a 1/2" brilliant reflective stripe offers 600+ candlepower reflectivity. They are 15" long, 1 1/2" wide, and they offer hook & loop fasteners. The... | |
| Traffic Vest, 360 º refectionized 2" fl. yellow stripes on fl. red light mesh, refective binding, refective adj. sides | |
| Waist Belt, fl. yellow, 2" x 39" | |
| Waist Belt, fl. yellow, 2" x 52" |