R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 in length. The PIP Novax work & general purpose glove is packaged 1 pair per bag/box, 12 pair per case, comes in yellow and meets ASTM D 120, NFPA 70E, OSHA Regulations standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with rubber, offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this part. The size for this product is 11.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Safety Clothing |
Product Number | 616314-01564 |
Product Name | PIP Novax 170-00-11 Yellow 11 Rubber Full Fingered Work & General Purpose Gloves - Uncoated - Smooth Finish - 11 in Length - 616314-01564 |
Clothing Type | Gloves |