R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10.8 in length. The PIP work & general purpose glove is packaged 12 per dozen, 12 dozen per case and comes in orange. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with polyester and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the criss-cross pattern both sides. Additionally, assure you get the proper sizing. The size for this part is XL.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Safety Clothing |
Product Number | 616314-02960 |
Product Name | PIP 39-3013 Orange XL Polyester Full Fingered Work & General Purpose Gloves - PVC Criss-Cross Pattern Both Sides Coating - 10.8 in Length - 616314-02960 |
Clothing Type | Gloves |