The Ansell HyFlex cut-resistant glove is packaged 12 pairs per bag, 12 bags per carton, comes in gray and meets EN388 4342, ANSI 4 Abrasion, ANSI 2 Cut standards. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm. Additionally, assure you get the proper sizing. The size for this product is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Cut-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant glove. This SKU comes with cut resistance level of ANSI 2.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Safety Clothing |
Product Number | 076490-10417 |
Product Name | Ansell HyFlex 11-531 Gray 9 INTERCEPT Yarn/Nitrile Cut-Resistant Glove - ANSI 2 Cut Resistance - Nitrile Palm Coating - 076490-10417 |
Clothing Type | Gloves |