R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The PIP Procoat chemical-resistant glove is packaged 12 pair per dozen, 10 dozen per case, comes in yellow and meets EN 388:4121 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with pvc, offers a gauntlet cuff and with smooth leather grade. Proper sizing is important when buying this product. The size for this product is Universal.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Safety Clothing |
Product Number | 616314-06623 |
Product Name | PIP Procoat 58-8030Y Yellow Universal PVC Supported Chemical-Resistant Gloves - Smooth Finish - 12 in Length - 616314-06623 |
Clothing Type | Gloves |